Micron Technology, Inc. Memory MT25QL128ABA8ESF-0AAT

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL128ABA8ESF-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SOP2

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL128ABA8ESF-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL128ABA8ESF-0AAT
Memory IC and Storage Component 774-MT25QL128ABA8ESF-0AAT
IC FLASH 128MBIT SPI 16SOP2 Product overview: MT25QL128ABA8ESF-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA8ESF -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 16SOP2 Product overview: MT25QL128ABA8ESF-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABA8ESF-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT25QL128ABA8ESF-0AAT - 808685-MT25QL128ABA8ESF-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL128ABA8ESF-0AAT
808685-MT25QL128ABA8ESF-0AAT
Memory - Flash - MT25QL128ABA8ESF-0AAT 808685-MT25QL128ABA8ESF-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 808685-MT25QL128ABA8 ESF-0AAT Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,440 Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 808685-MT25QL128ABA8ESF-0AAT
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 16-SOP2
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,440
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABA8ESF-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABA8ESF-0AAT
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site
Flash Memory, Aec-Q100, 128Mbit, 105Deg C; Flash Memory Type Micron - 80AH7509 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 128Mbit, 105Deg C; Flash Memory Type Micron
80AH7509
Flash Memory, Aec-Q100, 128Mbit, 105Deg C; Flash Memory Type Micron 80AH7509
FLASH MEMORY, AEC-Q100, 128MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 128MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site
Flash Memory, 128Mbit, -40 To 105Deg C Rohs Compliant Micron - 51AK1314 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 105Deg C Rohs Compliant Micron
51AK1314
Flash Memory, 128Mbit, -40 To 105Deg C Rohs Compliant Micron 51AK1314
FLASH MEMORY, 128MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 128MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SOP2

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SOP2

Buy Now Datasheet
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL128ABA8ESF-0AAT-ND 774-MT25QL128ABA8ESF-0AAT 808685-MT25QL128ABA8ESF-0AAT MT25QL128ABA8ESF-0AAT 80AH7509 51AK1314 MT25QL128ABA8ESF-0AAT MT25QL128ABA8ESF-0AAT MT25QL128ABA8ESF-0AAT
Product Name Memory Memory IC and Storage Component Memory - Flash - MT25QL128ABA8ESF-0AAT Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 128Mbit, 105Deg C; Flash Memory Type Micron Flash Memory, 128Mbit, -40 To 105Deg C Rohs Compliant Micron Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Flash Flash; FLASH - NOR
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Bulk SOIC WSOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295", 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V -40degC ~ 105degC (TA) 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - IS29GL512S-11DHV023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details