Micron Technology, Inc. Memory MT25QL128ABA1ESF-0SIT TR

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL128ABA1ESF-0SITTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL128ABA1ESF-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABA1ESF-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABA1ESF-0SIT TR
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL128ABA1ESF-0SITTR-ND MT25QL128ABA1ESF-0SIT TR MT25QL128ABA1ESF-0SIT TR MT25QL128ABA1ESF-0SIT TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Flash Memory, 1Mbit, 55Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8277 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type TSOP
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details