The MT25QL128ABA1ESE-MSI
IC FLASH 128MBIT SPI 8SOP2 Product overview: MT25QL128ABA1ESE-MSI
Manufacturer: Micron Technology Inc.
Win Source Part Number: 852289-MT25QL128ABA1
Features: Memory IC 133 MHz
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: 224872, -MT25QL128ABA1ESE-MS
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SOP2
IC FLASH 128MBIT SPI 8SOP2
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SOP2
IC FLASH 128MBIT SPI 8SOP2
IC FLSH 128MBIT SPI 133MHZ 8SOP2
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QL128ABA1ESE-MSIT | 852289-MT25QL128ABA1ESE-MSIT | MT25QL128ABA1ESE-MSIT-ND | MT25QL128ABA1ESE-MSIT | MT25QL128ABA1ESE-MSIT | MT25QL128ABA1ESE-MSIT | MT25QL128ABA1ESE-MSIT | 80AH7505 |
| Product Name | Memory IC and Storage Component | Memory - Unclassified Memory - MT25QL128ABA1ESE-MSIT | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash | |
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 to 2.80E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; Tube | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | WSOIC |