Micron Technology, Inc. Memory IC and Storage Component MT25QL02GCBB8E12-0AUT

Description
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12 -0AUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12 -0AUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QL02GCBB8E12-0AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL02GCBB8E12-0AUT
Memory IC and Storage Component 774-MT25QL02GCBB8E12-0AUT
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12 -0AUT can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QL02GCBB8E12-0AUT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL02GCBB8E12-0AUT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Unclassified Memory - MT25QL02GCBB8E12-0AUT - 850172-MT25QL02GCBB8E12-0AUT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MT25QL02GCBB8E12-0AUT
850172-MT25QL02GCBB8E12-0AUT
Memory - Unclassified Memory - MT25QL02GCBB8E12-0AUT 850172-MT25QL02GCBB8E12-0AUT
Manufacturer: Micron Technology Inc. Win Source Part Number: 850172-MT25QL02GCBB8 E12-0AUT Series: Automotive, AEC-Q100 Features: Memory IC 133 MHz Package: Tray Family Name: MT25QL02 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 850172-MT25QL02GCBB8E12-0AUT
Series: Automotive, AEC-Q100
Features: Memory IC 133 MHz
Package: Tray
Family Name: MT25QL02
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1122
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071

Buy Now
Memory - MT25QL02GCBB8E12-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL02GCBB8E12-0AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL02GCBB8E12-0AUT
Integrated Circuits (ICs) - Memory - Memory MT25QL02GCBB8E12-0AUT
IC FLASH 2GBIT SPI 24TPBGA

IC FLASH 2GBIT SPI 24TPBGA

Supplier's Site
Flash Memory, Aec-Q100, 2Gbit, 125Deg C; Flash Memory Type Micron - 80AH7503 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 2Gbit, 125Deg C; Flash Memory Type Micron
80AH7503
Flash Memory, Aec-Q100, 2Gbit, 125Deg C; Flash Memory Type Micron 80AH7503
FLASH MEMORY, AEC-Q100, 2GBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 2GBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site
Flash Memory, 2Gbit, -40 To 125Deg C Rohs Compliant Micron - 51AK1313 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 125Deg C Rohs Compliant Micron
51AK1313
Flash Memory, 2Gbit, -40 To 125Deg C Rohs Compliant Micron 51AK1313
FLASH MEMORY, 2GBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 2GBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL02GCBB8E12-0AUT 850172-MT25QL02GCBB8E12-0AUT MT25QL02GCBB8E12-0AUT-ND MT25QL02GCBB8E12-0AUT MT25QL02GCBB8E12-0AUT MT25QL02GCBB8E12-0AUT 80AH7503 51AK1313 MT25QL02GCBB8E12-0AUT
Product Name Memory IC and Storage Component Memory - Unclassified Memory - MT25QL02GCBB8E12-0AUT Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 2Gbit, 125Deg C; Flash Memory Type Micron Flash Memory, 2Gbit, -40 To 125Deg C Rohs Compliant Micron Memory
Memory Category Flash; Non-Volatile Flash FLASH - NOR Flash; Flash Flash; Non-Volatile Flash Flash Flash; FLASH
Access Time 7 ns
Cycle Time 1.80E6 ns 1.80E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABBHN023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers