Micron Technology, Inc. 133MHZ Memory IC and Storage Component MT25QL01GBBB8ESF-0SIT

Description
IC FLASH 1GBIT SPI 133MHZ 16SO Product overview: MT25QL01GBBB8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8ESF -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1GBIT SPI 133MHZ 16SO Product overview: MT25QL01GBBB8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8ESF -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ Memory IC and Storage Component - 774-MT25QL01GBBB8ESF-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QL01GBBB8ESF-0SIT
133MHZ Memory IC and Storage Component 774-MT25QL01GBBB8ESF-0SIT
IC FLASH 1GBIT SPI 133MHZ 16SO Product overview: MT25QL01GBBB8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8ESF -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 133MHZ 16SO Product overview: MT25QL01GBBB8ESF-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBB8ESF-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT25QL01GBBB8ESF-0SIT - 755201-MT25QL01GBBB8ESF-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL01GBBB8ESF-0SIT
755201-MT25QL01GBBB8ESF-0SIT
Memory - Flash - MT25QL01GBBB8ESF-0SIT 755201-MT25QL01GBBB8ESF-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 755201-MT25QL01GBBB8 ESF-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Family Name: MT25QL01GBBB Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): S70FL01GSAGMFV011; S70FL01GSAGMFV013; S70FL01GSDPMFV011; Introduction Date: July 24, 2014 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 755201-MT25QL01GBBB8ESF-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Family Name: MT25QL01GBBB
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): S70FL01GSAGMFV011; S70FL01GSAGMFV013; S70FL01GSDPMFV011;
Introduction Date: July 24, 2014
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Memory - 557-1789-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
IC FLASH 1GBIT SPI 133MHZ 16SO

IC FLASH 1GBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7498 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7498
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7498
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7924 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron
91AH7924
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron 91AH7924
FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL01GBBB8ESF-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL01GBBB8ESF-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL01GBBB8ESF-0SIT
IC FLASH 1GBIT SPI 133MHZ 16SO

IC FLASH 1GBIT SPI 133MHZ 16SO

Supplier's Site
IC FLASH 1GBIT SPI 133MHZ 16SO

IC FLASH 1GBIT SPI 133MHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL01GBBB8ESF-0SIT 755201-MT25QL01GBBB8ESF-0SIT 557-1789-ND MT25QL01GBBB8ESF-0SIT 80AH7498 91AH7924 MT25QL01GBBB8ESF-0SIT MT25QL01GBBB8ESF-0SIT MT25QL01GBBB8ESF-0SIT
Product Name 133MHZ Memory IC and Storage Component Memory - Flash - MT25QL01GBBB8ESF-0SIT Memory Memory Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details