Micron Technology, Inc. Memory - Unclassified Memory - MT25QL01GBBA8E12-0SIT TR MT25QL01GBBA8E12-0SIT TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928220-MT25QL01GBBA8 E12-0SIT TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Reel - TR Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: 250197, MT25QL01GBBA8E12-0SI T, MT25QL01GBBA8E12-0SI T-ND, MT25QL01GBBA8E12-0SI TTR, -MT25QL01GBBA8E12-0S IT, MT25QL01GBBA8E12-0SI T TR-ND
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928220-MT25QL01GBBA8 E12-0SIT TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Reel - TR Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: 250197, MT25QL01GBBA8E12-0SI T, MT25QL01GBBA8E12-0SI T-ND, MT25QL01GBBA8E12-0SI TTR, -MT25QL01GBBA8E12-0S IT, MT25QL01GBBA8E12-0SI T TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - MT25QL01GBBA8E12-0SIT TR - 928220-MT25QL01GBBA8E12-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MT25QL01GBBA8E12-0SIT TR
928220-MT25QL01GBBA8E12-0SIT TR
Memory - Unclassified Memory - MT25QL01GBBA8E12-0SIT TR 928220-MT25QL01GBBA8E12-0SIT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 928220-MT25QL01GBBA8 E12-0SIT TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Reel - TR Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: 250197, MT25QL01GBBA8E12-0SI T, MT25QL01GBBA8E12-0SI T-ND, MT25QL01GBBA8E12-0SI TTR, -MT25QL01GBBA8E12-0S IT, MT25QL01GBBA8E12-0SI T TR-ND

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928220-MT25QL01GBBA8E12-0SIT TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Package: Reel - TR
Package: 24-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-T-PBGA (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: 250197, MT25QL01GBBA8E12-0SIT, MT25QL01GBBA8E12-0SIT-ND, MT25QL01GBBA8E12-0SITTR, -MT25QL01GBBA8E12-0SIT, MT25QL01GBBA8E12-0SIT TR-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL01GBBA8E12-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL01GBBA8E12-0SIT TR
Memory IC and Storage Component 774-MT25QL01GBBA8E12-0SIT TR
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QL01GBBA8E12-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBA8E12 -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QL01GBBA8E12-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL01GBBA8E12-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT25QL01GBBA8E12-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL01GBBA8E12-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL01GBBA8E12-0SIT TR
IC FLASH 1GBIT SPI 24TPBGA

IC FLASH 1GBIT SPI 24TPBGA

Supplier's Site
IC FLSH 1GBIT SPI 133MHZ 24TPBGA

IC FLSH 1GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928220-MT25QL01GBBA8E12-0SIT TR 774-MT25QL01GBBA8E12-0SIT TR MT25QL01GBBA8E12-0SIT TR MT25QL01GBBA8E12-0SIT TR MT25QL01GBBA8E12-0SIT TR
Product Name Memory - Unclassified Memory - MT25QL01GBBA8E12-0SIT TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-T-PBGA (6x8) BGA; Tape & Reel (TR) BGA; 24-TBGA
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - IS29GL01GS-11TFV013 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details