Micron Technology, Inc. Memory - Modules - MT16LSDF6464HG-133D2 MT16LSDF6464HG-133D2

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 789873-MT16LSDF6464H G-133D2 Speed: 133MHz Package: 144-SODIMM Memory Type: SDRAM Memory Size: 512MB Part Status: Obsolete(EOL) Family Name: MT16LSDF6464 Categories: Memory Cards, Modules Alternative Parts (Cross-Reference): HYS64V64220GBDL7-D; HYS64V64220GBDL-7.5- C2; M464S6453J60-C7A; WED3DG6466V75AD1I; Introduction Date: July 20, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 789873-MT16LSDF6464H G-133D2 Speed: 133MHz Package: 144-SODIMM Memory Type: SDRAM Memory Size: 512MB Part Status: Obsolete(EOL) Family Name: MT16LSDF6464 Categories: Memory Cards, Modules Alternative Parts (Cross-Reference): HYS64V64220GBDL7-D; HYS64V64220GBDL-7.5- C2; M464S6453J60-C7A; WED3DG6466V75AD1I; Introduction Date: July 20, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Modules - MT16LSDF6464HG-133D2 - 789873-MT16LSDF6464HG-133D2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - MT16LSDF6464HG-133D2
789873-MT16LSDF6464HG-133D2
Memory - Modules - MT16LSDF6464HG-133D2 789873-MT16LSDF6464HG-133D2
Manufacturer: Micron Technology Inc. Win Source Part Number: 789873-MT16LSDF6464H G-133D2 Speed: 133MHz Package: 144-SODIMM Memory Type: SDRAM Memory Size: 512MB Part Status: Obsolete(EOL) Family Name: MT16LSDF6464 Categories: Memory Cards, Modules Alternative Parts (Cross-Reference): HYS64V64220GBDL7-D; HYS64V64220GBDL-7.5- C2; M464S6453J60-C7A; WED3DG6466V75AD1I; Introduction Date: July 20, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 789873-MT16LSDF6464HG-133D2
Speed: 133MHz
Package: 144-SODIMM
Memory Type: SDRAM
Memory Size: 512MB
Part Status: Obsolete(EOL)
Family Name: MT16LSDF6464
Categories: Memory Cards, Modules
Alternative Parts (Cross-Reference): HYS64V64220GBDL7-D; HYS64V64220GBDL-7.5-C2; M464S6453J60-C7A; WED3DG6466V75AD1I;
Introduction Date: July 20, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
512MB Memory IC and Storage Component - 505-MT16LSDF6464HG-133D2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512MB Memory IC and Storage Component
505-MT16LSDF6464HG-133D2
512MB Memory IC and Storage Component 505-MT16LSDF6464HG-133D2
MODULE SDRAM 512MB 144SODIMM Product overview: MT16LSDF6464HG-133D2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16LSDF6464HG-1 33D2 can be used for catalog matching and distributor lookup.

MODULE SDRAM 512MB 144SODIMM Product overview: MT16LSDF6464HG-133D2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT16LSDF6464HG-133D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 789873-MT16LSDF6464HG-133D2 505-MT16LSDF6464HG-133D2
Product Name Memory - Modules - MT16LSDF6464HG-133D2 512MB Memory IC and Storage Component
Memory Category SDRAM; DRAM Chip SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers