Micron Technology, Inc. Embedded - Embedded - Microprocessors - MPC755CPX350LE MPC755CPX350LE

Description
Manufacturer: NXP Win Source Part Number: 885711-MPC755CPX350L E Series: MPC7xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 360-FCPBGA (25x25) Core Processor: PowerPC Speed: 350MHz Package: Tray Package: 360-BBGA, FCBGA Part Status: Obsolete Family Name: MPC75 Categories: Integrated Circuits (ICs) Case / Package: 360-FCPBGA (25x25) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 44 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885711-MPC755CPX350L E Series: MPC7xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 360-FCPBGA (25x25) Core Processor: PowerPC Speed: 350MHz Package: Tray Package: 360-BBGA, FCBGA Part Status: Obsolete Family Name: MPC75 Categories: Integrated Circuits (ICs) Case / Package: 360-FCPBGA (25x25) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 44 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC755CPX350LE - 885711-MPC755CPX350LE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC755CPX350LE
885711-MPC755CPX350LE
Embedded - Embedded - Microprocessors - MPC755CPX350LE 885711-MPC755CPX350LE
Manufacturer: NXP Win Source Part Number: 885711-MPC755CPX350L E Series: MPC7xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 360-FCPBGA (25x25) Core Processor: PowerPC Speed: 350MHz Package: Tray Package: 360-BBGA, FCBGA Part Status: Obsolete Family Name: MPC75 Categories: Integrated Circuits (ICs) Case / Package: 360-FCPBGA (25x25) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 44 HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885711-MPC755CPX350LE
Series: MPC7xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 360-FCPBGA (25x25)
Core Processor: PowerPC
Speed: 350MHz
Package: Tray
Package: 360-BBGA, FCBGA
Part Status: Obsolete
Family Name: MPC75
Categories: Integrated Circuits (ICs)
Case / Package: 360-FCPBGA (25x25)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 44
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 885711-MPC755CPX350LE
Product Name Embedded - Embedded - Microprocessors - MPC755CPX350LE
Package Type P-BGA; Other; 360-FCPBGA (25x25)
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details