Micron Technology, Inc. Embedded - Embedded - Microcontrollers - MC9S12XD256MAG MC9S12XD256MAG

Description
Manufacturer: NXP Win Source Part Number: 883940-MC9S12XD256MA G Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: HCS12X Speed: 80MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x10b Oscillator Type: External Supply Voltage: 2.35V ~ 5.5V Part Status: Obsolete Family Name: MC9S1 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883940-MC9S12XD256MA G Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: HCS12X Speed: 80MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x10b Oscillator Type: External Supply Voltage: 2.35V ~ 5.5V Part Status: Obsolete Family Name: MC9S1 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12XD256MAG - 883940-MC9S12XD256MAG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12XD256MAG
883940-MC9S12XD256MAG
Embedded - Embedded - Microcontrollers - MC9S12XD256MAG 883940-MC9S12XD256MAG
Manufacturer: NXP Win Source Part Number: 883940-MC9S12XD256MA G Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: HCS12X Speed: 80MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x10b Oscillator Type: External Supply Voltage: 2.35V ~ 5.5V Part Status: Obsolete Family Name: MC9S1 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883940-MC9S12XD256MAG
Series: HCS12X
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Core Processor: HCS12X
Speed: 80MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 119
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 24x10b
Oscillator Type: External
Supply Voltage: 2.35V ~ 5.5V
Part Status: Obsolete
Family Name: MC9S1
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12XD256MAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12XD256MAG
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12XD256MAG
IC MCU 16BIT 256KB FLASH 144LQFP Product overview: MC9S12XD256MAG from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XD256MAG can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 144LQFP Product overview: MC9S12XD256MAG from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XD256MAG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883940-MC9S12XD256MAG 685-MC9S12XD256MAG
Product Name Embedded - Embedded - Microcontrollers - MC9S12XD256MAG 16-bit 16BIT 256KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Clock Speed 80 MHz
RAM 256 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - 5012-6747 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details