Micron Technology, Inc. Embedded - Embedded - Microprocessors - MC7457RX1000NC MC7457RX1000NC

Description
Manufacturer: NXP Win Source Part Number: 926235-MC7457RX1000N C Series: MPC74xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29) Core Processor: PowerPC G4 Speed: 1.0GHz Package: Tray Package: 483-BCBGA, FCCBGA Part Status: Obsolete Family Name: MC745 Categories: Integrated Circuits (ICs) Case / Package: 483-FCCBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 36 HTSUS: 8542.31.0001 Other Part Number: 935323969157, 2832-MC7457RX1000NC
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926235-MC7457RX1000N C Series: MPC74xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29) Core Processor: PowerPC G4 Speed: 1.0GHz Package: Tray Package: 483-BCBGA, FCCBGA Part Status: Obsolete Family Name: MC745 Categories: Integrated Circuits (ICs) Case / Package: 483-FCCBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 36 HTSUS: 8542.31.0001 Other Part Number: 935323969157, 2832-MC7457RX1000NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC7457RX1000NC - 926235-MC7457RX1000NC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC7457RX1000NC
926235-MC7457RX1000NC
Embedded - Embedded - Microprocessors - MC7457RX1000NC 926235-MC7457RX1000NC
Manufacturer: NXP Win Source Part Number: 926235-MC7457RX1000N C Series: MPC74xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29) Core Processor: PowerPC G4 Speed: 1.0GHz Package: Tray Package: 483-BCBGA, FCCBGA Part Status: Obsolete Family Name: MC745 Categories: Integrated Circuits (ICs) Case / Package: 483-FCCBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 36 HTSUS: 8542.31.0001 Other Part Number: 935323969157, 2832-MC7457RX1000NC

Manufacturer: NXP
Win Source Part Number: 926235-MC7457RX1000NC
Series: MPC74xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29)
Core Processor: PowerPC G4
Speed: 1.0GHz
Package: Tray
Package: 483-BCBGA, FCCBGA
Part Status: Obsolete
Family Name: MC745
Categories: Integrated Circuits (ICs)
Case / Package: 483-FCCBGA (29x29)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 36
HTSUS: 8542.31.0001
Other Part Number: 935323969157, 2832-MC7457RX1000NC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 926235-MC7457RX1000NC
Product Name Embedded - Embedded - Microprocessors - MC7457RX1000NC
Package Type Other; 483-FCCBGA (29x29)
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details