Micron Technology, Inc. Memory M58LR128KB85ZB5E

Description
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 66MHz 85ns 56-VFBGA (7.7x9)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 66MHz 85ns 56-VFBGA (7.7x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M58LR128KB85ZB5E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 66MHz 85ns 56-VFBGA (7.7x9)

FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 66MHz 85ns 56-VFBGA (7.7x9)

Buy Now Datasheet
Memory IC and Storage Component - 774-M58LR128KB85ZB5E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LR128KB85ZB5E
Memory IC and Storage Component 774-M58LR128KB85ZB5E
IC FLASH 128MBIT PAR 56VFBGA Product overview: M58LR128KB85ZB5E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LR128KB85ZB5E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PAR 56VFBGA Product overview: M58LR128KB85ZB5E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LR128KB85ZB5E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M58LR128KB85ZB5E - 086373-M58LR128KB85ZB5E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LR128KB85ZB5E
086373-M58LR128KB85ZB5E
Memory - Flash - M58LR128KB85ZB5E 086373-M58LR128KB85ZB5E
Manufacturer: Micron Technology Inc. Win Source Part Number: 086373-M58LR128KB85Z B5E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 85ns Family Name: M58LR128KB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 56-VFBGA (7.7x9) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): S29WS128P0PBFW002; S29WS128P0PBAW000; S29WS128P0PBFW000; S29WS128P0PBFW003; Introduction Date: March 27, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 086373-M58LR128KB85ZB5E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 85ns
Family Name: M58LR128KB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 56-VFBGA (7.7x9)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): S29WS128P0PBFW002; S29WS128P0PBAW000; S29WS128P0PBFW000; S29WS128P0PBFW003;
Introduction Date: March 27, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M58LR128KB85ZB5E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58LR128KB85ZB5E
Integrated Circuits (ICs) - Memory - Memory M58LR128KB85ZB5E
IC FLASH 128MBIT PAR 56VFBGA

IC FLASH 128MBIT PAR 56VFBGA

Supplier's Site
IC FLASH 128MBIT PAR 56VFBGA

IC FLASH 128MBIT PAR 56VFBGA

Supplier's Site Datasheet
Memory - M58LR128KB85ZB5E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 66 MHz 85 ns 56-VFBGA (7.7x9)

FLASH - NOR Memory IC 128Mbit Parallel 66 MHz 85 ns 56-VFBGA (7.7x9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M58LR128KB85ZB5E-ND 774-M58LR128KB85ZB5E 086373-M58LR128KB85ZB5E M58LR128KB85ZB5E M58LR128KB85ZB5E M58LR128KB85ZB5E
Product Name Memory Memory IC and Storage Component Memory - Flash - M58LR128KB85ZB5E Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 56-VFBGA BGA; Tray BGA; 56-VFBGA (7.7x9) BGA; 56-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory IC and Storage Component - 2020-CB867-80053 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers