IC FLASH 16MBIT PARALLEL 80LBGA
IC FLASH 16MBIT PARALLEL 80LBGA
FLASH - NOR Memory IC 16Mbit Parallel 55 ns 80-LBGA (10x12)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M58BW16FB5ZA3F | M58BW16FB5ZA3F | M58BW16FB5ZA3F |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 55 ns | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits |
| Supply Voltage | Surface Mount | 3.3V; 2.5V ~ 3.3V |