Micron Technology, Inc. 33MHZ Memory IC and Storage Component M50FLW080AK5G

Description
IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: M50FLW080AK5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FLW080AK5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: M50FLW080AK5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FLW080AK5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33MHZ Memory IC and Storage Component - 774-M50FLW080AK5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-M50FLW080AK5G
33MHZ Memory IC and Storage Component 774-M50FLW080AK5G
IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: M50FLW080AK5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FLW080AK5G can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: M50FLW080AK5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FLW080AK5G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M50FLW080AK5G - 207155-M50FLW080AK5G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M50FLW080AK5G
207155-M50FLW080AK5G
Memory - Flash - M50FLW080AK5G 207155-M50FLW080AK5G
Manufacturer: Micron Technology Inc. Win Source Part Number: 207155-M50FLW080AK5G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 207155-M50FLW080AK5G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz

Buy Now
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M50FLW080AK5G
Integrated Circuits (ICs) - Memory - Memory M50FLW080AK5G
IC FLASH 8MBIT PAR 33MHZ 32PLCC

IC FLASH 8MBIT PAR 33MHZ 32PLCC

Supplier's Site
Memory - M50FLW080AK5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 33 MHz 250 ns 32-PLCC (11.35x13.89)

FLASH - NOR Memory IC 8Mbit Parallel 33 MHz 250 ns 32-PLCC (11.35x13.89)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M50FLW080AK5G 207155-M50FLW080AK5G M50FLW080AK5G M50FLW080AK5G M50FLW080AK5G
Product Name 33MHZ Memory IC and Storage Component Memory - Flash - M50FLW080AK5G Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 250 ns 250 ns 250 ns 250 ns
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type Tube PLCC; 32-PLCC (11.35x13.89) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 448-S25FL064LABNFM041-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 27C010-55DM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers