Micron Technology, Inc. Memory - Flash - M45PE20-VMP6TG TR M45PE20-VMP6TG TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065178-M45PE20-VMP6 TG TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065178-M45PE20-VMP6 TG TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M45PE20-VMP6TG TR - 1065178-M45PE20-VMP6TG TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE20-VMP6TG TR
1065178-M45PE20-VMP6TG TR
Memory - Flash - M45PE20-VMP6TG TR 1065178-M45PE20-VMP6TG TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065178-M45PE20-VMP6 TG TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065178-M45PE20-VMP6TG TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (6x5) (MLP8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M45PE20-VMP6TGTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M45PE20-VMP6TG TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M45PE20-VMP6TG TR
75MHZ Memory IC and Storage Component 774-M45PE20-VMP6TG TR
IC FLASH 2MBIT SPI 75MHZ 8VDFPN Product overview: M45PE20-VMP6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE20-VMP6TG TR can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 75MHZ 8VDFPN Product overview: M45PE20-VMP6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE20-VMP6TG TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 75MHZ 8VDFPN

IC FLASH 2MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet
Memory - M45PE20-VMP6TG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M45PE20-VMP6TG TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M45PE20-VMP6TG TR
Integrated Circuits (ICs) - Memory - Memory M45PE20-VMP6TG TR
IC FLASH 2MBIT SPI 75MHZ 8VDFPN

IC FLASH 2MBIT SPI 75MHZ 8VDFPN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065178-M45PE20-VMP6TG TR M45PE20-VMP6TGTR-ND 774-M45PE20-VMP6TG TR M45PE20-VMP6TG TR M45PE20-VMP6TG TR M45PE20-VMP6TG TR
Product Name Memory - Flash - M45PE20-VMP6TG TR Memory 75MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFPN (6x5) (MLP8) 8-VDFN Exposed Pad Tape & Reel (TR) 8-VDFN Exposed Pad
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - S25FL164K0XBHIS20 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details