Micron Technology, Inc. 75MHZ Memory IC and Storage Component M45PE16-VMW6G

Description
IC FLASH 16MBIT SPI 75MHZ 8SO W Product overview: M45PE16-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE16-VMW6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT SPI 75MHZ 8SO W Product overview: M45PE16-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE16-VMW6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M45PE16-VMW6G
75MHZ Memory IC and Storage Component 774-M45PE16-VMW6G
IC FLASH 16MBIT SPI 75MHZ 8SO W Product overview: M45PE16-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE16-VMW6G can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 75MHZ 8SO W Product overview: M45PE16-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE16-VMW6G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M45PE16-VMW6G - 020937-M45PE16-VMW6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE16-VMW6G
020937-M45PE16-VMW6G
Memory - Flash - M45PE16-VMW6G 020937-M45PE16-VMW6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 020937-M45PE16-VMW6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020937-M45PE16-VMW6G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz

Buy Now Datasheet
IC FLASH 16MBIT SPI 75MHZ 8SO W

IC FLASH 16MBIT SPI 75MHZ 8SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M45PE16-VMW6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M45PE16-VMW6G
Integrated Circuits (ICs) - Memory - Memory M45PE16-VMW6G
IC FLASH 16MBIT SPI 75MHZ 8SO W

IC FLASH 16MBIT SPI 75MHZ 8SO W

Supplier's Site
Memory - M45PE16-VMW6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO W

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M45PE16-VMW6G 020937-M45PE16-VMW6G M45PE16-VMW6G M45PE16-VMW6G M45PE16-VMW6G
Product Name 75MHZ Memory IC and Storage Component Memory - Flash - M45PE16-VMW6G Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 3.00E6 ns 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tube 8-SO W SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers