Micron Technology, Inc. Memory IC and Storage Component M29W800DT70ZE6F TR

Description
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800DT70ZE6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DT70ZE6F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800DT70ZE6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DT70ZE6F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29W800DT70ZE6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W800DT70ZE6F TR
Memory IC and Storage Component 774-M29W800DT70ZE6F TR
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800DT70ZE6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DT70ZE6F TR can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800DT70ZE6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DT70ZE6F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1315869-M29W800DT70ZE6F TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1315869-M29W800DT70ZE6F TR
Integrated Circuits (ICs) - Memory 1315869-M29W800DT70ZE6F TR
Win Source Part Number: 1315869-M29W800DT70Z E6F TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M29W800 Product Status: Obsolete

Win Source Part Number: 1315869-M29W800DT70ZE6F TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: M29W800
Product Status: Obsolete

Buy Now Datasheet
Memory - M29W800DT70ZE6FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Memory - M29W800DT70ZE6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W800DT70ZE6F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W800DT70ZE6F TR
Integrated Circuits (ICs) - Memory - Memory M29W800DT70ZE6F TR
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29W800DT70ZE6F TR 1315869-M29W800DT70ZE6F TR M29W800DT70ZE6FTR-ND M29W800DT70ZE6F TR M29W800DT70ZE6F TR M29W800DT70ZE6F TR
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XMFI040 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Memory Category Flash; FLASH - NOR
Data Rate 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details