Micron Technology, Inc. Memory - Flash - M29W800DB70ZM6E M29W800DB70ZM6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880603-M29W800DB70ZM 6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: M29W800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 187 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880603-M29W800DB70ZM 6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: M29W800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 187 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W800DB70ZM6E - 880603-M29W800DB70ZM6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W800DB70ZM6E
880603-M29W800DB70ZM6E
Memory - Flash - M29W800DB70ZM6E 880603-M29W800DB70ZM6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 880603-M29W800DB70ZM 6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: M29W800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 187 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880603-M29W800DB70ZM6E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W800
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 187
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W800DB70ZM6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W800DB70ZM6E
Memory IC and Storage Component 774-M29W800DB70ZM6E
IC FLASH 8MBIT PARALLEL 44SO Product overview: M29W800DB70ZM6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DB70ZM6E can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 44SO Product overview: M29W800DB70ZM6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DB70ZM6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M29W800DB70ZM6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns

FLASH - NOR Memory IC 8Mbit Parallel 70 ns

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W800DB70ZM6E
Integrated Circuits (ICs) - Memory - Memory M29W800DB70ZM6E
IC FLASH 8MBIT PARALLEL 44SO

IC FLASH 8MBIT PARALLEL 44SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880603-M29W800DB70ZM6E 774-M29W800DB70ZM6E M29W800DB70ZM6E M29W800DB70ZM6E
Product Name Memory - Flash - M29W800DB70ZM6E Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Access Time 70 ns 70 ns
Cycle Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 448-S25FL064LABBHM023TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
3 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details