IC FLASH 8MBIT PARALLEL 44SO
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 44-SO
IC FLASH 8MBIT PARALLEL 44SO
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W800DB70M6 | M29W800DB70M6 | M29W800DB70M6 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 70 ns | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits |
| Supply Voltage | Surface Mount | 3.6V; 2.7V ~ 3.6V |