Micron Technology, Inc. Memory - Flash - M29W640GT90NA6E M29W640GT90NA6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072888-M29W640GT90NA 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29LV065DU120REI; M29W640GT90NA6E; M29W640GT90NA6F; JR28F064M29EWBA; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072888-M29W640GT90NA 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29LV065DU120REI; M29W640GT90NA6E; M29W640GT90NA6F; JR28F064M29EWBA; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W640GT90NA6E - 072888-M29W640GT90NA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640GT90NA6E
072888-M29W640GT90NA6E
Memory - Flash - M29W640GT90NA6E 072888-M29W640GT90NA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 072888-M29W640GT90NA 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29LV065DU120REI; M29W640GT90NA6E; M29W640GT90NA6F; JR28F064M29EWBA; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072888-M29W640GT90NA6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AM29LV065DU120REI; M29W640GT90NA6E; M29W640GT90NA6F; JR28F064M29EWBA;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M29W640GT90NA6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 48-TSOP

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W640GT90NA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W640GT90NA6E
Memory IC and Storage Component 774-M29W640GT90NA6E
IC FLASH 64MBIT PAR 48TSOP I Product overview: M29W640GT90NA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GT90NA6E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PAR 48TSOP I Product overview: M29W640GT90NA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GT90NA6E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W640GT90NA6E
Integrated Circuits (ICs) - Memory - Memory M29W640GT90NA6E
IC FLASH 64MBIT PAR 48TSOP I

IC FLASH 64MBIT PAR 48TSOP I

Supplier's Site
Memory - M29W640GT90NA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 90 ns 48-TSOP I

FLASH - NOR Memory IC 64Mbit Parallel 90 ns 48-TSOP I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072888-M29W640GT90NA6E M29W640GT90NA6E-ND 774-M29W640GT90NA6E M29W640GT90NA6E M29W640GT90NA6E
Product Name Memory - Flash - M29W640GT90NA6E Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Access Time 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 2735368 - RS Components, Ltd.
Infineon Technologies AG
Specs
Memory Category Flash
Density 512000 kbits
Package Type DFN
View Details
6 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details