FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP
IC FLASH 64MBIT PAR 48TSOP I
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP I
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W640GL70NA6FTR-ND | M29W640GL70NA6F TR | M29W640GL70NA6F TR | M29W640GL70NA6F TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |