Manufacturer: Micron Technology Inc.
Win Source Part Number: 784973-M29W640GH70ZF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 64-TBGA (10x13)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT PARALLEL 64TBGA Product overview: M29W640GH70ZF6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640GH70ZF6F TR can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT PARALLEL 64TBGA
IC FLASH 64MBIT PARALLEL 64TBGA
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 64-TBGA (10x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784973-M29W640GH70ZF6F TR | 774-M29W640GH70ZF6F TR | M29W640GH70ZF6F TR | M29W640GH70ZF6F TR | M29W640GH70ZF6F TR |
| Product Name | Memory - Flash - M29W640GH70ZF6F TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |