Micron Technology, Inc. Memory M29W640FB70ZA6E

Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W640FB70ZA6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W640FB70ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W640FB70ZA6E
Memory IC and Storage Component 774-M29W640FB70ZA6E
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: M29W640FB70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640FB70ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: M29W640FB70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640FB70ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29W640FB70ZA6E - 072882-M29W640FB70ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640FB70ZA6E
072882-M29W640FB70ZA6E
Memory - Flash - M29W640FB70ZA6E 072882-M29W640FB70ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 072882-M29W640FB70ZA 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Family Name: M29W640FB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL064A90BFIR32; S29GL064A10BAIR32; S29GL064A10BFIR32; Introduction Date: October 10, 2005 ECCN: 3A991.b.1.a Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072882-M29W640FB70ZA6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Family Name: M29W640FB
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL064A90BFIR32; S29GL064A10BAIR32; S29GL064A10BFIR32;
Introduction Date: October 10, 2005
ECCN: 3A991.b.1.a
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 64M PARALLEL 48TFBGA - 533-M29W640FB70ZA6E - Utmel Electronic Limited
Hong Kong, China
IC FLASH 64M PARALLEL 48TFBGA
533-M29W640FB70ZA6E
IC FLASH 64M PARALLEL 48TFBGA 533-M29W640FB70ZA6E
IC FLASH 64M PARALLEL 48TFBGA

IC FLASH 64M PARALLEL 48TFBGA

Supplier's Site
Memory - M29W640FB70ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M29W640FB70ZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W640FB70ZA6E
Integrated Circuits (ICs) - Memory - Memory M29W640FB70ZA6E
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29W640FB70ZA6E-ND 774-M29W640FB70ZA6E 072882-M29W640FB70ZA6E 533-M29W640FB70ZA6E M29W640FB70ZA6E M29W640FB70ZA6E M29W640FB70ZA6E M29W640FB70ZA6E
Product Name Memory Memory IC and Storage Component Memory - Flash - M29W640FB70ZA6E IC FLASH 64M PARALLEL 48TFBGA Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 512000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 48-TFBGA BGA; Tray BGA; 48-TFBGA (6x8) 48-TFBGA BGA; 48-TFBGA 48-TFBGA
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - CAT28F001HI-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details
Memory - 28456781 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers