Micron Technology, Inc. Memory - Flash - M29W640FB70N6F M29W640FB70N6F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 139235-M29W640FB70N6 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 139235-M29W640FB70N6 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W640FB70N6F - 139235-M29W640FB70N6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W640FB70N6F
139235-M29W640FB70N6F
Memory - Flash - M29W640FB70N6F 139235-M29W640FB70N6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 139235-M29W640FB70N6 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 139235-M29W640FB70N6F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W640FB70N6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W640FB70N6F
Memory IC and Storage Component 774-M29W640FB70N6F
IC FLASH 64MBIT 70NS 48TSOP Product overview: M29W640FB70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640FB70N6F can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT 70NS 48TSOP Product overview: M29W640FB70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W640FB70N6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 139235-M29W640FB70N6F 774-M29W640FB70N6F
Product Name Memory - Flash - M29W640FB70N6F Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - JS28F128P30B85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 128000 kbits
View Details