Micron Technology, Inc. Memory - Flash - M29W400DB70ZE6E M29W400DB70ZE6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 041305-M29W400DB70ZE 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 041305-M29W400DB70ZE 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W400DB70ZE6E - 041305-M29W400DB70ZE6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W400DB70ZE6E
041305-M29W400DB70ZE6E
Memory - Flash - M29W400DB70ZE6E 041305-M29W400DB70ZE6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 041305-M29W400DB70ZE 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 041305-M29W400DB70ZE6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x9)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W400DB70ZE6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W400DB70ZE6E
Memory IC and Storage Component 774-M29W400DB70ZE6E
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: M29W400DB70ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB70ZE6E can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: M29W400DB70ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W400DB70ZE6E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M29W400DB70ZE6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W400DB70ZE6E
Integrated Circuits (ICs) - Memory - Memory M29W400DB70ZE6E
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Memory - M29W400DB70ZE6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-TFBGA (6x9)

FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-TFBGA (6x9)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 041305-M29W400DB70ZE6E 774-M29W400DB70ZE6E M29W400DB70ZE6E M29W400DB70ZE6E M29W400DB70ZE6E
Product Name Memory - Flash - M29W400DB70ZE6E Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-TFBGA (6x9) BGA; Tray BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 4Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8349 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details