Infineon Technologies AG Flash Memory, 1Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F010B-70EF

Description
FLASH MEMORY, 1MBIT, 70NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 1MBIT, 70NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 1Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8279 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8279
Flash Memory, 1Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8279
FLASH MEMORY, 1MBIT, 70NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 1MBIT, 70NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8279
Product Name Flash Memory, 1Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - IS29GL256S-10TFV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers