Micron Technology, Inc. Memory - Flash - M29W320FT70N3E M29W320FT70N3E

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228495-M29W320FT70N 3E Memory Type: FLASH, NOR Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 125 °C Nominal Supply Current: 10 mA
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228495-M29W320FT70N 3E Memory Type: FLASH, NOR Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 125 °C Nominal Supply Current: 10 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W320FT70N3E - 1228495-M29W320FT70N3E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W320FT70N3E
1228495-M29W320FT70N3E
Memory - Flash - M29W320FT70N3E 1228495-M29W320FT70N3E
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228495-M29W320FT70N 3E Memory Type: FLASH, NOR Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 125 °C Nominal Supply Current: 10 mA

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228495-M29W320FT70N3E
Memory Type: FLASH, NOR
Interface: Parallel
Access Time: 70 ns
Density: 32 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 10 mA

Buy Now
8-bit 16-bit 3V 3.3V Memory IC and Storage Component - 774-M29W320FT70N3E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 3V 3.3V Memory IC and Storage Component
774-M29W320FT70N3E
8-bit 16-bit 3V 3.3V Memory IC and Storage Component 774-M29W320FT70N3E
NOR Flash Parallel 3V/3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP Tube Product overview: M29W320FT70N3E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320FT70N3E can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP Tube Product overview: M29W320FT70N3E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320FT70N3E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1228495-M29W320FT70N3E 774-M29W320FT70N3E
Product Name Memory - Flash - M29W320FT70N3E 8-bit 16-bit 3V 3.3V Memory IC and Storage Component
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABBHB030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details