Micron Technology, Inc. 32Mb 2.7V 3.6V Memory IC and Storage Component M29W320EB70ZS6F

Description
NOR Flash, Legacy NOR Flash, 32Mb, 2.7V-3.6V, 64-ball FBGA, RoHS Product overview: M29W320EB70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70ZS6F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash, Legacy NOR Flash, 32Mb, 2.7V-3.6V, 64-ball FBGA, RoHS Product overview: M29W320EB70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70ZS6F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32Mb 2.7V 3.6V Memory IC and Storage Component - 774-M29W320EB70ZS6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32Mb 2.7V 3.6V Memory IC and Storage Component
774-M29W320EB70ZS6F
32Mb 2.7V 3.6V Memory IC and Storage Component 774-M29W320EB70ZS6F
NOR Flash, Legacy NOR Flash, 32Mb, 2.7V-3.6V, 64-ball FBGA, RoHS Product overview: M29W320EB70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70ZS6F can be used for catalog matching and distributor lookup.

NOR Flash, Legacy NOR Flash, 32Mb, 2.7V-3.6V, 64-ball FBGA, RoHS Product overview: M29W320EB70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70ZS6F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29W320EB70ZS6F - 999113-M29W320EB70ZS6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W320EB70ZS6F
999113-M29W320EB70ZS6F
Memory - Flash - M29W320EB70ZS6F 999113-M29W320EB70ZS6F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999113-M29W320EB70ZS 6F Packaging: Tape & Reel Voltage: 2.7 V Mounting: SMD (SMT) Density: 32 Mb Categories: Flash Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999113-M29W320EB70ZS6F
Packaging: Tape & Reel
Voltage: 2.7 V
Mounting: SMD (SMT)
Density: 32 Mb
Categories: Flash
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W320EB70ZS6F 999113-M29W320EB70ZS6F
Product Name 32Mb 2.7V 3.6V Memory IC and Storage Component Memory - Flash - M29W320EB70ZS6F
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 575-A0125-10 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL129P0XMFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details