Micron Technology, Inc. Memory - Flash - M29W320EB70N6 M29W320EB70N6

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210277-M29W320EB70N 6 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Alternative Parts (Cross-Reference): SST39VF3202C-70-4I-E KE; M29W320EB90N1F; M29W320EB70N6E; M29W320EB70N6; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: M29W320 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210277-M29W320EB70N 6 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Alternative Parts (Cross-Reference): SST39VF3202C-70-4I-E KE; M29W320EB90N1F; M29W320EB70N6E; M29W320EB70N6; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: M29W320 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W320EB70N6 - 1210277-M29W320EB70N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W320EB70N6
1210277-M29W320EB70N6
Memory - Flash - M29W320EB70N6 1210277-M29W320EB70N6
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210277-M29W320EB70N 6 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Alternative Parts (Cross-Reference): SST39VF3202C-70-4I-E KE; M29W320EB90N1F; M29W320EB70N6E; M29W320EB70N6; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: M29W320 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210277-M29W320EB70N6
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Alternative Parts (Cross-Reference): SST39VF3202C-70-4I-EKE; M29W320EB90N1F; M29W320EB70N6E; M29W320EB70N6;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: M29W320
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-M29W320EB70N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W320EB70N6
Memory IC and Storage Component 774-M29W320EB70N6
IC FLASH 32MBIT PARALLEL 48TSOP Product overview: M29W320EB70N6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70N6 can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TSOP Product overview: M29W320EB70N6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70N6 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29W320EB70N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TSOP

FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TSOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M29W320EB70N6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W320EB70N6
Integrated Circuits (ICs) - Memory - Memory M29W320EB70N6
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1210277-M29W320EB70N6 774-M29W320EB70N6 M29W320EB70N6 M29W320EB70N6 M29W320EB70N6
Product Name Memory - Flash - M29W320EB70N6 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details