FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90ns 48-TSOP
IC FLASH 32MBIT PAR 48TSOP I Product overview: M29W320DB90N6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320DB90N6 can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 784964-M29W320DB90N6
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: M29W320D
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): Am29LV320DT120EI; S29GL032M11TAIR42; S29GL032M11TAIR4; am29lv320dt120eft;
Introduction Date: March 26, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT PAR 48TSOP I
FLASH - NOR Memory IC 32Mbit Parallel 90 ns 48-TSOP I
IC FLASH 32MBIT PARALLEL 48TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W320DB90N6-ND | 774-M29W320DB90N6 | 784964-M29W320DB90N6 | M29W320DB90N6 | M29W320DB90N6 | M29W320DB90N6 |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - M29W320DB90N6 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | Tray | 48-TFSOP (0.724\", 18.40mm Width) |