IC FLASH 32MBIT PARALLEL 63TFBGA Product overview: M29W320DB80ZA3E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320DB80ZA3E can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 880592-M29W320DB80ZA
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 80 ns 63-TFBGA (7x11)
Package: Tray
Package: 63-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W320
Categories: Integrated Circuits (ICs)
Case / Package: 63-TFBGA (7x11)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 187
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 32MBIT PARALLEL 63TFBGA
IC FLASH 32MBIT PARALLEL 63TFBGA
FLASH - NOR Memory IC 32Mbit Parallel 80 ns 63-TFBGA (7x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M29W320DB80ZA3E | 880592-M29W320DB80ZA3E | M29W320DB80ZA3E | M29W320DB80ZA3E | M29W320DB80ZA3E |
| Product Name | Memory IC and Storage Component | Memory - Flash - M29W320DB80ZA3E | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 80 ns | 80 ns | 80 ns | ||
| Cycle Time | 80 ns | 80 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |