IC FLASH 256MBIT PARALLEL 64FBGA Product overview: M29W256GSL70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W256GSL70ZS6F
Manufacturer: Micron Technology Inc.
Win Source Part Number: 739662-M29W256GSL70Z
Manufacturer Homepage: www.micron.com
Reference case: FBGA64
Reference Date Code: 1317+
Alternative Parts (Cross-Reference): S29GL256N10FFI01; M29W256GSH70ZS6F; M29W256GSH70ZS6E; M29W256GSL70ZS6F;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC FLASH 256MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 64-FBGA (11x13)
IC FLASH 256MBIT PARALLEL 64FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M29W256GSL70ZS6F | 739662-M29W256GSL70ZS6F | M29W256GSL70ZS6F | M29W256GSL70ZS6F | M29W256GSL70ZS6F |
| Product Name | Memory IC and Storage Component | Memory - M29W256GSL70ZS6F | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | |
| Access Time | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |