IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: M29W160EB80ZA3SE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160EB80ZA3SE
Manufacturer: Micron Technology Inc.
Win Source Part Number: 880589-M29W160EB80ZA
Features: Memory IC 80 ns
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1122
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: -M29W160EB80ZA3SECT-
IC FLASH 16MBIT PARALLEL 48TFBGA
IC FLASH 16MBIT PARALLEL 48TFBGA
FLASH - NOR Memory IC 16Mbit Parallel 80 ns 48-TFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M29W160EB80ZA3SE | 880589-M29W160EB80ZA3SE | M29W160EB80ZA3SE | M29W160EB80ZA3SE | M29W160EB80ZA3SE |
| Product Name | Memory IC and Storage Component | Memory - Flash - M29W160EB80ZA3SE | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 80 ns | 80 ns | 80 ns | ||
| Cycle Time | 80 ns | 80 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |