FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP
Category: IT infrastructure Memory
Win Source Part Number: 1454074-M29W160EB7AN
Manufacturer: Micron Technology Inc.
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PAR 48TSOP I
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 48-TSOP I
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W160EB7AN6E-ND | 1454074-M29W160EB7AN6E | M29W160EB7AN6E | M29W160EB7AN6E | M29W160EB7AN6E |
| Product Name | Memory | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |