Rochester Electronics Memory - Flash - S25FL128SAGMFVG00 S25FL128SAGMFVG00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892883-S25FL128SAGMF VG00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892883-S25FL128SAGMF VG00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128SAGMFVG00 - 892883-S25FL128SAGMFVG00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128SAGMFVG00
892883-S25FL128SAGMFVG00
Memory - Flash - S25FL128SAGMFVG00 892883-S25FL128SAGMFVG00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892883-S25FL128SAGMF VG00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892883-S25FL128SAGMFVG00
Series: FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: S25FL128
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 892883-S25FL128SAGMFVG00 S25FL128SAGMFVG00
Product Name Memory - Flash - S25FL128SAGMFVG00 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 24C01-I - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details