Micron Technology, Inc. Automotive 3V 3.3V Memory IC and Storage Component M29W128GL70ZS3F

Description
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns Automotive AEC-Q100 64-Pin FBGA T/R Product overview: M29W128GL70ZS3F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL70ZS3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns Automotive AEC-Q100 64-Pin FBGA T/R Product overview: M29W128GL70ZS3F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL70ZS3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3V 3.3V Memory IC and Storage Component - 774-M29W128GL70ZS3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3V 3.3V Memory IC and Storage Component
774-M29W128GL70ZS3F
Automotive 3V 3.3V Memory IC and Storage Component 774-M29W128GL70ZS3F
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns Automotive AEC-Q100 64-Pin FBGA T/R Product overview: M29W128GL70ZS3F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL70ZS3F can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns Automotive AEC-Q100 64-Pin FBGA T/R Product overview: M29W128GL70ZS3F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GL70ZS3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29W128GL70ZS3F - 1012958-M29W128GL70ZS3F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W128GL70ZS3F
1012958-M29W128GL70ZS3F
Memory - Flash - M29W128GL70ZS3F 1012958-M29W128GL70ZS3F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012958-M29W128GL70Z S3F Packaging: Tape & Reel Voltage: 2.7 V Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 128 Mb Sync/Async: Asynchronous Number of Pins: 64 Categories: Flash Case / Package: FBGA Alternative Parts (Cross-Reference): S29GL256P90FFCR20; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 10 mA

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012958-M29W128GL70ZS3F
Packaging: Tape & Reel
Voltage: 2.7 V
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 128 Mb
Sync/Async: Asynchronous
Number of Pins: 64
Categories: Flash
Case / Package: FBGA
Alternative Parts (Cross-Reference): S29GL256P90FFCR20;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542320070, 8542320070
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 10 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W128GL70ZS3F 1012958-M29W128GL70ZS3F
Product Name Automotive 3V 3.3V Memory IC and Storage Component Memory - Flash - M29W128GL70ZS3F
Memory Category Flash Flash; NOR
Access Time 70 ns 70 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1072732-00-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT28F001HI-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details