Micron Technology, Inc. Memory - Flash - M29W010B70N1 M29W010B70N1

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072849-M29W010B70N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP (8x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072849-M29W010B70N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP (8x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W010B70N1 - 072849-M29W010B70N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W010B70N1
072849-M29W010B70N1
Memory - Flash - M29W010B70N1 072849-M29W010B70N1
Manufacturer: Micron Technology Inc. Win Source Part Number: 072849-M29W010B70N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP (8x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072849-M29W010B70N1
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP (8x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now
Memory IC and Storage Component - 774-M29W010B70N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W010B70N1
Memory IC and Storage Component 774-M29W010B70N1
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: M29W010B70N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W010B70N1 can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32TSOP Product overview: M29W010B70N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W010B70N1 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W010B70N1
Integrated Circuits (ICs) - Memory - Memory M29W010B70N1
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site
Memory - M29W010B70N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit Parallel 70 ns 32-TSOP

FLASH - NOR Memory IC 1Mbit Parallel 70 ns 32-TSOP

Buy Now
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072849-M29W010B70N1 774-M29W010B70N1 M29W010B70N1 M29W010B70N1 M29W010B70N1
Product Name Memory - Flash - M29W010B70N1 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP (8x20) Tray 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C128-12MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABNFB010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details