Micron Technology, Inc. Memory - Flash - M29F400FB5AM6T2 TR M29F400FB5AM6T2 TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784940-M29F400FB5AM6 T2 TR Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-SOIC (0.496", 12.60mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-SO Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784940-M29F400FB5AM6 T2 TR Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-SOIC (0.496", 12.60mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-SO Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F400FB5AM6T2 TR - 784940-M29F400FB5AM6T2 TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F400FB5AM6T2 TR
784940-M29F400FB5AM6T2 TR
Memory - Flash - M29F400FB5AM6T2 TR 784940-M29F400FB5AM6T2 TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784940-M29F400FB5AM6 T2 TR Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-SOIC (0.496", 12.60mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-SO Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784940-M29F400FB5AM6T2 TR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-SOIC (0.496", 12.60mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 55ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 44-SO
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M29F400FB5AM6T2 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F400FB5AM6T2 TR
Memory IC and Storage Component 774-M29F400FB5AM6T2 TR
IC FLASH 4MBIT 55NS 44SO Product overview: M29F400FB5AM6T2 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB5AM6T2 TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT 55NS 44SO Product overview: M29F400FB5AM6T2 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB5AM6T2 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M29F400FB5AM6T2 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 44-SO

FLASH - NOR Memory IC 4Mbit Parallel 55 ns 44-SO

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 44SO

IC FLASH 4MBIT PARALLEL 44SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784940-M29F400FB5AM6T2 TR 774-M29F400FB5AM6T2 TR M29F400FB5AM6T2 TR M29F400FB5AM6T2 TR
Product Name Memory - Flash - M29F400FB5AM6T2 TR Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - S25FL064P0XMFB003 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type SOIC; SOIC
View Details
6 suppliers
Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details