The M29F400FB55M32 is a 4Mbit parallel NOR flash memory device from Quarktwin Technology Ltd., designed for a supply voltage of 5V. It features an access time of 55ns and supports embedded byte/word programming algorithms, along with erase suspend and resume modes. The memory can endure up to 100,000 program/erase cycles per block, making it suitable for applications requiring durability. This device is available in RoHS-compliant packages, specifically in a 44-lead Small Outline (SO) format. It is rated for automotive applications, with a temperature range of -40°C to +125°C, and is AEC-Q100 certified. The electronic signature includes a manufacturer code of 0x01h and a device code of 0x22AB for the M29F400FB variant. Engineers considering this memory solution should note its low power consumption characteristics, including standby modes, which can be beneficial for energy-sensitive applications.
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 44-SO
IC FLASH 4MBIT PARALLEL 44SO
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | M29F400FB55M32 | M29F400FB55M32 |
| Product Name | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Flash |
| Access Time | 55 ns | 55 ns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |