Micron Technology, Inc. Integrated Circuits (ICs) - Memory M29F400BT70M6E

Description
Win Source Part Number: 1073591-M29F400BT70M 6E Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 16 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-SOIC (0.496", 12.60mm Width) Supplier Device Package: 44-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M29F400 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1073591-M29F400BT70M 6E Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 16 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-SOIC (0.496", 12.60mm Width) Supplier Device Package: 44-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M29F400 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1073591-M29F400BT70M6E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1073591-M29F400BT70M6E
Integrated Circuits (ICs) - Memory 1073591-M29F400BT70M6E
Win Source Part Number: 1073591-M29F400BT70M 6E Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 16 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-SOIC (0.496", 12.60mm Width) Supplier Device Package: 44-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: M29F400 Product Status: Obsolete

Win Source Part Number: 1073591-M29F400BT70M6E
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 16
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 44-SOIC (0.496", 12.60mm Width)
Supplier Device Package: 44-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: M29F400
Product Status: Obsolete

Buy Now
Memory - M29F400BT70M6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SO

FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SO

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F400BT70M6E
Integrated Circuits (ICs) - Memory - Memory M29F400BT70M6E
IC FLASH 4MBIT PARALLEL 44SO

IC FLASH 4MBIT PARALLEL 44SO

Supplier's Site
IC FLASH 4MBIT PARALLEL 44SO

IC FLASH 4MBIT PARALLEL 44SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1073591-M29F400BT70M6E M29F400BT70M6E M29F400BT70M6E M29F400BT70M6E
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details