Manufacturer: Micron Technology Inc.
Win Source Part Number: 784935-M29F400BB70M6
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-SOIC (0.496", 12.60mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M29F400B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 44-SO
Alternative Parts (Cross-Reference): Am29F400BB-70SC; Am29F400BB-90SK; Am29F400BB-90SD; Am29F400BB-90SC;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC FLASH 4MBIT PARALLEL 44SO Product overview: M29F400BB70M6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400BB70M6E can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SO
IC FLASH 4MBIT PARALLEL 44SO
IC FLASH 4MBIT PARALLEL 44SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784935-M29F400BB70M6E | 774-M29F400BB70M6E | M29F400BB70M6E | M29F400BB70M6E | M29F400BB70M6E |
| Product Name | Memory - Flash - M29F400BB70M6E | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |