Micron Technology, Inc. Memory - Flash - M29F200FB5AN6E2 M29F200FB5AN6E2

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880584-M29F200FB5AN6 E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 55 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F200 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 181013, -M29F200FB5AN6E2
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880584-M29F200FB5AN6 E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 55 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F200 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 181013, -M29F200FB5AN6E2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M29F200FB5AN6E2 is a 2Mbit parallel NOR flash memory device from Quarktwin Technology Ltd. It operates at a supply voltage of 5V and features an access time of 55ns. The memory supports embedded byte and word programming algorithms, along with erase suspend and resume modes. It is designed for low power consumption, offering standby and automatic standby modes, and can endure up to 100,000 program/erase cycles per block. This device is available in RoHS-compliant packages, specifically in TSOP48 and SO44 configurations. It is rated for automotive applications with a temperature range of -40°C to +125°C (Grade 3) and -40°C to +85°C (Grade 6), and is AEC-Q100 certified. The electronic signature includes a manufacturer code of 0x01h and specific device codes for identification. This product is suitable for applications requiring reliable flash memory with robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The M29F200FB5AN6E2 is a 2Mbit parallel NOR flash memory device from Quarktwin Technology Ltd. It operates at a supply voltage of 5V and features an access time of 55ns. The memory supports embedded byte and word programming algorithms, along with erase suspend and resume modes. It is designed for low power consumption, offering standby and automatic standby modes, and can endure up to 100,000 program/erase cycles per block. This device is available in RoHS-compliant packages, specifically in TSOP48 and SO44 configurations. It is rated for automotive applications with a temperature range of -40°C to +125°C (Grade 3) and -40°C to +85°C (Grade 6), and is AEC-Q100 certified. The electronic signature includes a manufacturer code of 0x01h and specific device codes for identification. This product is suitable for applications requiring reliable flash memory with robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F200FB5AN6E2 - 880584-M29F200FB5AN6E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F200FB5AN6E2
880584-M29F200FB5AN6E2
Memory - Flash - M29F200FB5AN6E2 880584-M29F200FB5AN6E2
Manufacturer: Micron Technology Inc. Win Source Part Number: 880584-M29F200FB5AN6 E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 55 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F200 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 181013, -M29F200FB5AN6E2

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880584-M29F200FB5AN6E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 55 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29F200
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 181013, -M29F200FB5AN6E2

Buy Now Datasheet
Memory IC and Storage Component - 774-M29F200FB5AN6E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F200FB5AN6E2
Memory IC and Storage Component 774-M29F200FB5AN6E2
IC FLASH 2MBIT PARALLEL 48TSOP I Product overview: M29F200FB5AN6E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200FB5AN6E2 can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 48TSOP I Product overview: M29F200FB5AN6E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200FB5AN6E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M29F200FB5AN6E2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 55ns 48-TSOP

FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 48TSOP

IC FLASH 2MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - M29F200FB5AN6E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit Parallel 55 ns 48-TSOP I

FLASH - NOR Memory IC 2Mbit Parallel 55 ns 48-TSOP I

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F200FB5AN6E2
Integrated Circuits (ICs) - Memory - Memory M29F200FB5AN6E2
IC FLASH 2MBIT PARALLEL 48TSOP I

IC FLASH 2MBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880584-M29F200FB5AN6E2 774-M29F200FB5AN6E2 M29F200FB5AN6E2-ND M29F200FB5AN6E2 M29F200FB5AN6E2 M29F200FB5AN6E2
Product Name Memory - Flash - M29F200FB5AN6E2 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP Tray "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Access Time 55 ns 55 ns 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers