FLASH - NOR Memory IC 2Mbit Parallel 70 ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29F200BB70N6 | M29F200BB70N6 | M29F200BB70N6 | M29F200BB70N6 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR |
| Access Time | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |