Micron Technology, Inc. Memory M29F160FB5AN6E2

Description
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29F160FB5AN6E2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP

FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-M29F160FB5AN6E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F160FB5AN6E2
Memory IC and Storage Component 774-M29F160FB5AN6E2
IC FLASH 16MBIT PAR 48TSOP I Product overview: M29F160FB5AN6E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F160FB5AN6E2 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 48TSOP I Product overview: M29F160FB5AN6E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F160FB5AN6E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29F160FB5AN6E2 - 804892-M29F160FB5AN6E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F160FB5AN6E2
804892-M29F160FB5AN6E2
Memory - Flash - M29F160FB5AN6E2 804892-M29F160FB5AN6E2
Manufacturer: Micron Technology Inc. Win Source Part Number: 804892-M29F160FB5AN6 E2 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: M29F160

Manufacturer: Micron Technology Inc.
Win Source Part Number: 804892-M29F160FB5AN6E2
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 55ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: M29F160

Buy Now
Memory - M29F160FB5AN6E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 55 ns 48-TSOP I

FLASH - NOR Memory IC 16Mbit Parallel 55 ns 48-TSOP I

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F160FB5AN6E2
Integrated Circuits (ICs) - Memory - Memory M29F160FB5AN6E2
IC FLASH 16MBIT PAR 48TSOP I

IC FLASH 16MBIT PAR 48TSOP I

Supplier's Site
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29F160FB5AN6E2-ND 774-M29F160FB5AN6E2 804892-M29F160FB5AN6E2 M29F160FB5AN6E2 M29F160FB5AN6E2 M29F160FB5AN6E2 M29F160FB5AN6E2
Product Name Memory Memory IC and Storage Component Memory - Flash - M29F160FB5AN6E2 Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details