Category: IT infrastructure Memory
Win Source Part Number: 1452972-M29DW256G7AN
Manufacturer: Micron Technology Inc.
IC FLASH 256MBIT PARALLEL 56TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 56-TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452972-M29DW256G7ANF6E | M29DW256G7ANF6E | M29DW256G7ANF6E | M29DW256G7ANF6E |
| Product Name | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 70 ns | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | |
| Supply Voltage | Surface Mount | 3.6V; 2.7V ~ 3.6V |