Micron Technology, Inc. Memory M28W640FCB70ZB6E

Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6.39x10.5)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6.39x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M28W640FCB70ZB6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6.39x10.5)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6.39x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-M28W640FCB70ZB6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28W640FCB70ZB6E
Memory IC and Storage Component 774-M28W640FCB70ZB6E
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: M28W640FCB70ZB6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W640FCB70ZB6E can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: M28W640FCB70ZB6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W640FCB70ZB6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M28W640FCB70ZB6E - 072821-M28W640FCB70ZB6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W640FCB70ZB6E
072821-M28W640FCB70ZB6E
Memory - Flash - M28W640FCB70ZB6E 072821-M28W640FCB70ZB6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 072821-M28W640FCB70Z B6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6.39x10.5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072821-M28W640FCB70ZB6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6.39x10.5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now Datasheet
Memory - M28W640FCB70ZB6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6.39x10.5)

FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6.39x10.5)

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M28W640FCB70ZB6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M28W640FCB70ZB6E
Integrated Circuits (ICs) - Memory - Memory M28W640FCB70ZB6E
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M28W640FCB70ZB6E-ND 774-M28W640FCB70ZB6E 072821-M28W640FCB70ZB6E M28W640FCB70ZB6E M28W640FCB70ZB6E M28W640FCB70ZB6E
Product Name Memory Memory IC and Storage Component Memory - Flash - M28W640FCB70ZB6E Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 48-TFBGA BGA; Tray BGA; 48-TFBGA (6.39x10.5) BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
 - S25FL064LABNFM041 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-USON-8
View Details
5 suppliers