Micron Technology, Inc. 2MB 3V Memory IC and Storage Component M28W320HSB70ZA6F

Description
32 MBIT (2MB X16, BOOT BLOCK) 3V SUPPLY FLASH MEMORY Product overview: M28W320HSB70ZA6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MB, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MB, 3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W320HSB70ZA6 F can be used for catalog matching and distributor lookup.
Request a Quote
Description
32 MBIT (2MB X16, BOOT BLOCK) 3V SUPPLY FLASH MEMORY Product overview: M28W320HSB70ZA6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MB, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MB, 3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W320HSB70ZA6 F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2MB 3V Memory IC and Storage Component - 2020-M28W320HSB70ZA6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MB 3V Memory IC and Storage Component
2020-M28W320HSB70ZA6F
2MB 3V Memory IC and Storage Component 2020-M28W320HSB70ZA6F
32 MBIT (2MB X16, BOOT BLOCK) 3V SUPPLY FLASH MEMORY Product overview: M28W320HSB70ZA6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MB, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MB, 3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W320HSB70ZA6 F can be used for catalog matching and distributor lookup.

32 MBIT (2MB X16, BOOT BLOCK) 3V SUPPLY FLASH MEMORY Product overview: M28W320HSB70ZA6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MB, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MB, 3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W320HSB70ZA6F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M28W320HSB70ZA6F - 754544-M28W320HSB70ZA6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - M28W320HSB70ZA6F
754544-M28W320HSB70ZA6F
Memory - M28W320HSB70ZA6F 754544-M28W320HSB70ZA6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 754544-M28W320HSB70Z A6F Family Name: M28W320HSB70ZA6F Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 1439+ Alternative Parts (Cross-Reference): M28W320HSB70ZA6E; Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 754544-M28W320HSB70ZA6F
Family Name: M28W320HSB70ZA6F
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 1439+
Alternative Parts (Cross-Reference): M28W320HSB70ZA6E;
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M28W320HSB70ZA6F 754544-M28W320HSB70ZA6F
Product Name 2MB 3V Memory IC and Storage Component Memory - M28W320HSB70ZA6F
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers