Micron Technology, Inc. Memory - Flash - M28W320FCT70ZB6F M28W320FCT70ZB6F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072817-M28W320FCT70Z B6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: M28W320FCT Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 47-TFBGA (6.39x6.37) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320DT-70CU; AT49BV320DT-70CU SL383; AT49BV320D-70CU SL383; AT49BV320D-70CU; Introduction Date: July 12, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072817-M28W320FCT70Z B6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: M28W320FCT Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 47-TFBGA (6.39x6.37) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320DT-70CU; AT49BV320DT-70CU SL383; AT49BV320D-70CU SL383; AT49BV320D-70CU; Introduction Date: July 12, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M28W320FCT70ZB6F - 072817-M28W320FCT70ZB6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W320FCT70ZB6F
072817-M28W320FCT70ZB6F
Memory - Flash - M28W320FCT70ZB6F 072817-M28W320FCT70ZB6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 072817-M28W320FCT70Z B6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: M28W320FCT Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 47-TFBGA (6.39x6.37) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320DT-70CU; AT49BV320DT-70CU SL383; AT49BV320D-70CU SL383; AT49BV320D-70CU; Introduction Date: July 12, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072817-M28W320FCT70ZB6F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Family Name: M28W320FCT
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 47-TFBGA (6.39x6.37)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AT49BV320DT-70CU; AT49BV320DT-70CU SL383; AT49BV320D-70CU SL383; AT49BV320D-70CU;
Introduction Date: July 12, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3V 3.3V Memory IC and Storage Component - 774-M28W320FCT70ZB6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-M28W320FCT70ZB6F
3V 3.3V Memory IC and Storage Component 774-M28W320FCT70ZB6F
NOR Flash Parallel 3V/3.3V 32M-bit 2M x 16 70ns 47-Pin TFBGA T/R / IC FLASH 32MBIT 70NS 47TFBGA Product overview: M28W320FCT70ZB6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCT70ZB6F can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 32M-bit 2M x 16 70ns 47-Pin TFBGA T/R / IC FLASH 32MBIT 70NS 47TFBGA Product overview: M28W320FCT70ZB6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCT70ZB6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 072817-M28W320FCT70ZB6F 774-M28W320FCT70ZB6F
Product Name Memory - Flash - M28W320FCT70ZB6F 3V 3.3V Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - IS29GL128S-10TFV010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details