Micron Technology, Inc. 3V 3.3V Memory IC and Storage Component M28W320FCT70N6E

Description
IC FLASH 32MBIT 70NS 48TSOP / NOR Flash Parallel 3V/3.3V 32M-bit 2M x 16 70ns 48-Pin TSOP Tray Product overview: M28W320FCT70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCT70N6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT 70NS 48TSOP / NOR Flash Parallel 3V/3.3V 32M-bit 2M x 16 70ns 48-Pin TSOP Tray Product overview: M28W320FCT70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCT70N6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-M28W320FCT70N6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-M28W320FCT70N6E
3V 3.3V Memory IC and Storage Component 774-M28W320FCT70N6E
IC FLASH 32MBIT 70NS 48TSOP / NOR Flash Parallel 3V/3.3V 32M-bit 2M x 16 70ns 48-Pin TSOP Tray Product overview: M28W320FCT70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCT70N6E can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 70NS 48TSOP / NOR Flash Parallel 3V/3.3V 32M-bit 2M x 16 70ns 48-Pin TSOP Tray Product overview: M28W320FCT70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCT70N6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M28W320FCT70N6E - 020857-M28W320FCT70N6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W320FCT70N6E
020857-M28W320FCT70N6E
Memory - Flash - M28W320FCT70N6E 020857-M28W320FCT70N6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 020857-M28W320FCT70N 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: M28W320FCT Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320D-70TU; AT49BV320DT-70TU; AT49BV320DT-70TU SL383; S29GL032A90TFIR3; Introduction Date: July 12, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020857-M28W320FCT70N6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Family Name: M28W320FCT
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AT49BV320D-70TU; AT49BV320DT-70TU; AT49BV320DT-70TU SL383; S29GL032A90TFIR3;
Introduction Date: July 12, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flash, 32Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx - 93K7345 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 32Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx
93K7345
Flash, 32Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx 93K7345
FLASH, 32MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:2M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:70ns RoHS Compliant: Yes

FLASH, 32MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:2M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:70ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-M28W320FCT70N6E 020857-M28W320FCT70N6E 93K7345
Product Name 3V 3.3V Memory IC and Storage Component Memory - Flash - M28W320FCT70N6E Flash, 32Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx
Memory Category Flash Flash; FLASH Flash
Access Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray SOP; 48-TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2161788 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers