Manufacturer: Micron Technology Inc.
Win Source Part Number: 207008-M28W160FSB70Z
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
IC FLASH 16MBIT PARALLEL Product overview: M28W160FSB70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160FSB70ZA6E
IC FLASH 16MBIT PARALLEL
FLASH - NOR Memory IC 16Mbit Parallel 70 ns
IC FLASH 16MBIT PARALLEL 64TBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 207008-M28W160FSB70ZA6E | 774-M28W160FSB70ZA6E | M28W160FSB70ZA6E | M28W160FSB70ZA6E | M28W160FSB70ZA6E |
| Product Name | Memory - Flash - M28W160FSB70ZA6E | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |