Micron Technology, Inc. Memory - Flash - M25PX80-VMW6TG M25PX80-VMW6TG

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 037638-M25PX80-VMW6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M25PX80-V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): S25FL008A0LMAI000; S25FL008A0LMAI001; S25FL008A0LMFI003; S25FL008A0LMFI001; Introduction Date: August 28, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 037638-M25PX80-VMW6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M25PX80-V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): S25FL008A0LMAI000; S25FL008A0LMAI001; S25FL008A0LMFI003; S25FL008A0LMFI001; Introduction Date: August 28, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PX80-VMW6TG - 037638-M25PX80-VMW6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX80-VMW6TG
037638-M25PX80-VMW6TG
Memory - Flash - M25PX80-VMW6TG 037638-M25PX80-VMW6TG
Manufacturer: Micron Technology Inc. Win Source Part Number: 037638-M25PX80-VMW6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M25PX80-V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): S25FL008A0LMAI000; S25FL008A0LMAI001; S25FL008A0LMFI003; S25FL008A0LMFI001; Introduction Date: August 28, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 037638-M25PX80-VMW6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Family Name: M25PX80-V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): S25FL008A0LMAI000; S25FL008A0LMAI001; S25FL008A0LMFI003; S25FL008A0LMFI001;
Introduction Date: August 28, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.5V 3.3V 75MHZ SOIC Memory IC and Storage Component - 774-M25PX80-VMW6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3.3V 75MHZ SOIC Memory IC and Storage Component
774-M25PX80-VMW6TG
2.5V 3.3V 75MHZ SOIC Memory IC and Storage Component 774-M25PX80-VMW6TG
NOR Flash Serial-SPI 2.5V/3.3V 8M-bit 1M x 2-bit 8ns 8-Pin SOIC W T/R / IC FLASH 8MBIT 75MHZ 8SO Product overview: M25PX80-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 75MHZ, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, 75MHZ, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX80-VMW6TG can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3.3V 8M-bit 1M x 2-bit 8ns 8-Pin SOIC W T/R / IC FLASH 8MBIT 75MHZ 8SO Product overview: M25PX80-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 75MHZ, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, 75MHZ, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX80-VMW6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash, 1MX8, PDSO8, SOP-8 - 3965-M25PX80-VMW6TG - Utmel Electronic Limited
Hong Kong, China
Flash, 1MX8, PDSO8, SOP-8
3965-M25PX80-VMW6TG
Flash, 1MX8, PDSO8, SOP-8 3965-M25PX80-VMW6TG
Flash, 1MX8, PDSO8, SOP-8

Flash, 1MX8, PDSO8, SOP-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 037638-M25PX80-VMW6TG 774-M25PX80-VMW6TG 3965-M25PX80-VMW6TG
Product Name Memory - Flash - M25PX80-VMW6TG 2.5V 3.3V 75MHZ SOIC Memory IC and Storage Component Flash, 1MX8, PDSO8, SOP-8
Memory Category Flash; FLASH Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL116K0XMFN043 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details